Yageo USA RES 5.23M OHM 1/8W 1% 0805 SMD 9C08052A5234FKHFT

Description
RES 5.23Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.23Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23M OHM 1/8W 1% 0805 SMD - 9C08052A5234FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23M OHM 1/8W 1% 0805 SMD
9C08052A5234FKHFT
RES 5.23M OHM 1/8W 1% 0805 SMD 9C08052A5234FKHFT
RES 5.23Mohm 1/8W 1% 0805 SMD

RES 5.23Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.23MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.23MCTR-ND
Chip Resistor - Surface Mount 311-5.23MCTR-ND
5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A5234FKHFT 311-5.23MCTR-ND
Product Name RES 5.23M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.23E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details