Yageo USA RES 523 OHM 1/8W 1% 0805 SMD 9C08052A5230FKHFT

Description
RES 523ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 523ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W 1% 0805 SMD - 9C08052A5230FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W 1% 0805 SMD
9C08052A5230FKHFT
RES 523 OHM 1/8W 1% 0805 SMD 9C08052A5230FKHFT
RES 523ohm 1/8W 1% 0805 SMD

RES 523ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-523CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-523CTR-ND
Chip Resistor - Surface Mount 311-523CTR-ND
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A5230FKHFT 311-523CTR-ND
Product Name RES 523 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details