Yageo USA RES 5.11M OHM 1/8W 1% 0805 SMD 9C08052A5114FKHFT

Description
RES 5.11Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.11Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1/8W 1% 0805 SMD - 9C08052A5114FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/8W 1% 0805 SMD
9C08052A5114FKHFT
RES 5.11M OHM 1/8W 1% 0805 SMD 9C08052A5114FKHFT
RES 5.11Mohm 1/8W 1% 0805 SMD

RES 5.11Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.11MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.11MCTR-ND
Chip Resistor - Surface Mount 311-5.11MCTR-ND
5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A5114FKHFT 311-5.11MCTR-ND
Product Name RES 5.11M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.11E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details