Yageo USA RES 47.5 OHM 1/8W 1% 0805 SMD 9C08052A47R5FKHFT

Description
RES 47.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 47.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/8W 1% 0805 SMD - 9C08052A47R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W 1% 0805 SMD
9C08052A47R5FKHFT
RES 47.5 OHM 1/8W 1% 0805 SMD 9C08052A47R5FKHFT
RES 47.5ohm 1/8W 1% 0805 SMD

RES 47.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-47.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47.5CTR-ND
Chip Resistor - Surface Mount 311-47.5CTR-ND
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A47R5FKHFT 311-47.5CTR-ND
Product Name RES 47.5 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details