Yageo USA Chip Resistor - Surface Mount 9C08052A4303FKHFT

Description
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-430KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-430KCTR-ND
Chip Resistor - Surface Mount 311-430KCTR-ND
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 430K OHM 1/8W 1% 0805 SMD - 9C08052A4303FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/8W 1% 0805 SMD
9C08052A4303FKHFT
RES 430K OHM 1/8W 1% 0805 SMD 9C08052A4303FKHFT
RES 430Kohm 1/8W 1% 0805 SMD

RES 430Kohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-430KCTR-ND 9C08052A4303FKHFT
Product Name Chip Resistor - Surface Mount RES 430K OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details