Yageo USA Chip Resistor - Surface Mount 9C08052A3R60JGHFT

Description
3.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.6ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.6ATR-ND
Chip Resistor - Surface Mount 311-3.6ATR-ND
3.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 3.6 OHM 1/8W 5% 0805 SMD - 9C08052A3R60JGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 1/8W 5% 0805 SMD
9C08052A3R60JGHFT
RES 3.6 OHM 1/8W 5% 0805 SMD 9C08052A3R60JGHFT
RES 3.6ohm 1/8W 5% 0805 SMD

RES 3.6ohm 1/8W 5% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-3.6ATR-ND 9C08052A3R60JGHFT
Product Name Chip Resistor - Surface Mount RES 3.6 OHM 1/8W 5% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details