Yageo USA RES 390 OHM 1/8W 1% 0805 SMD 9C08052A3900FKHFT

Description
RES 390ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 390ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/8W 1% 0805 SMD - 9C08052A3900FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W 1% 0805 SMD
9C08052A3900FKHFT
RES 390 OHM 1/8W 1% 0805 SMD 9C08052A3900FKHFT
RES 390ohm 1/8W 1% 0805 SMD

RES 390ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-390CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-390CTR-ND
Chip Resistor - Surface Mount 311-390CTR-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A3900FKHFT 311-390CTR-ND
Product Name RES 390 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details