Yageo USA RES 33 OHM 1/8W 5% 0805 SMD 9C08052A33R0JLHFT

Description
RES 33ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 33ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/8W 5% 0805 SMD - 9C08052A33R0JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/8W 5% 0805 SMD
9C08052A33R0JLHFT
RES 33 OHM 1/8W 5% 0805 SMD 9C08052A33R0JLHFT
RES 33ohm 1/8W 5% 0805 SMD

RES 33ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-33ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-33ATR-ND
Chip Resistor - Surface Mount 311-33ATR-ND
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A33R0JLHFT 311-33ATR-ND
Product Name RES 33 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details