Yageo USA RES 332 OHM 1/8W 1% 0805 SMD 9C08052A3320FKHFT

Description
RES 332ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 332ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W 1% 0805 SMD - 9C08052A3320FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W 1% 0805 SMD
9C08052A3320FKHFT
RES 332 OHM 1/8W 1% 0805 SMD 9C08052A3320FKHFT
RES 332ohm 1/8W 1% 0805 SMD

RES 332ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-332CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-332CTR-ND
Chip Resistor - Surface Mount 311-332CTR-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A3320FKHFT 311-332CTR-ND
Product Name RES 332 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details