30.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 30.9ohm 1/8W 1% 0805 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 311-30.9CTR-ND | 9C08052A30R9FKHFT |
| Product Name | Chip Resistor - Surface Mount | RES 30.9 OHM 1/8W 1% 0805 SMD |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 30.9 ohms | 30.9 ohms |