Yageo USA RES 3.09M OHM 1/8W 1% 0805 SMD 9C08052A3094FKHFT

Description
RES 3.09Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.09Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09M OHM 1/8W 1% 0805 SMD - 9C08052A3094FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09M OHM 1/8W 1% 0805 SMD
9C08052A3094FKHFT
RES 3.09M OHM 1/8W 1% 0805 SMD 9C08052A3094FKHFT
RES 3.09Mohm 1/8W 1% 0805 SMD

RES 3.09Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-3.09MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.09MCTR-ND
Chip Resistor - Surface Mount 311-3.09MCTR-ND
3.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A3094FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A3094FKHFT
Chip Resistor - Surface Mount 9C08052A3094FKHFT
RES SMD 3.09M OHM 1% 1/8W 0805

RES SMD 3.09M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A3094FKHFT 311-3.09MCTR-ND 9C08052A3094FKHFT
Product Name RES 3.09M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.09E6 ohms 3.09E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers