Yageo USA RES 309 OHM 1/8W 1% 0805 SMD 9C08052A3090FKHFT

Description
RES 309ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 309ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W 1% 0805 SMD - 9C08052A3090FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W 1% 0805 SMD
9C08052A3090FKHFT
RES 309 OHM 1/8W 1% 0805 SMD 9C08052A3090FKHFT
RES 309ohm 1/8W 1% 0805 SMD

RES 309ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-309CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-309CTR-ND
Chip Resistor - Surface Mount 311-309CTR-ND
309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

309 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A3090FKHFT 311-309CTR-ND
Product Name RES 309 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details