Yageo USA RES 300 OHM 1/8W 1% 0805 SMD 9C08052A3000FKHFT

Description
RES 300ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 300ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/8W 1% 0805 SMD - 9C08052A3000FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W 1% 0805 SMD
9C08052A3000FKHFT
RES 300 OHM 1/8W 1% 0805 SMD 9C08052A3000FKHFT
RES 300ohm 1/8W 1% 0805 SMD

RES 300ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-300CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-300CTR-ND
Chip Resistor - Surface Mount 311-300CTR-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A3000FKHFT 311-300CTR-ND
Product Name RES 300 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers