Yageo USA RES 2.55 OHM 1/8W 1% 0805 SMD 9C08052A2R55FGHFT

Description
RES 2.55ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.55ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 1/8W 1% 0805 SMD - 9C08052A2R55FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1/8W 1% 0805 SMD
9C08052A2R55FGHFT
RES 2.55 OHM 1/8W 1% 0805 SMD 9C08052A2R55FGHFT
RES 2.55ohm 1/8W 1% 0805 SMD

RES 2.55ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.55CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.55CTR-ND
Chip Resistor - Surface Mount 311-2.55CTR-ND
2.55 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.55 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2R55FGHFT 311-2.55CTR-ND
Product Name RES 2.55 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details