Yageo USA RES 2.4 OHM 1/8W 5% 0805 SMD 9C08052A2R40JGHFT

Description
RES 2.4ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.4ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 1/8W 5% 0805 SMD - 9C08052A2R40JGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 1/8W 5% 0805 SMD
9C08052A2R40JGHFT
RES 2.4 OHM 1/8W 5% 0805 SMD 9C08052A2R40JGHFT
RES 2.4ohm 1/8W 5% 0805 SMD

RES 2.4ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.4ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.4ATR-ND
Chip Resistor - Surface Mount 311-2.4ATR-ND
2.4 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.4 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2R40JGHFT 311-2.4ATR-ND
Product Name RES 2.4 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details