Yageo USA RES 2.32 OHM 1/8W 1% 0805 SMD 9C08052A2R32FGHFT

Description
RES 2.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM 1/8W 1% 0805 SMD - 9C08052A2R32FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 1/8W 1% 0805 SMD
9C08052A2R32FGHFT
RES 2.32 OHM 1/8W 1% 0805 SMD 9C08052A2R32FGHFT
RES 2.32ohm 1/8W 1% 0805 SMD

RES 2.32ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.32CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.32CTR-ND
Chip Resistor - Surface Mount 311-2.32CTR-ND
2.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A2R32FGHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A2R32FGHFT
Chip Resistor - Surface Mount 9C08052A2R32FGHFT
RES SMD 2.32 OHM 1% 1/8W 0805

RES SMD 2.32 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A2R32FGHFT 311-2.32CTR-ND 9C08052A2R32FGHFT
Product Name RES 2.32 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details