Yageo USA RES 287K OHM 1/8W 1% 0805 SMD 9C08052A2873FKHFT

Description
RES 287Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 287Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/8W 1% 0805 SMD - 9C08052A2873FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/8W 1% 0805 SMD
9C08052A2873FKHFT
RES 287K OHM 1/8W 1% 0805 SMD 9C08052A2873FKHFT
RES 287Kohm 1/8W 1% 0805 SMD

RES 287Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-287KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-287KCTR-ND
Chip Resistor - Surface Mount 311-287KCTR-ND
287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

287 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A2873FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A2873FKHFT
Chip Resistor - Surface Mount 9C08052A2873FKHFT
RES SMD 287K OHM 1% 1/8W 0805

RES SMD 287K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A2873FKHFT 311-287KCTR-ND 9C08052A2873FKHFT
Product Name RES 287K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 287000 ohms 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details