Yageo USA RES 287 OHM 1/8W 1% 0805 SMD 9C08052A2870FKHFT

Description
RES 287ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 287ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W 1% 0805 SMD - 9C08052A2870FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W 1% 0805 SMD
9C08052A2870FKHFT
RES 287 OHM 1/8W 1% 0805 SMD 9C08052A2870FKHFT
RES 287ohm 1/8W 1% 0805 SMD

RES 287ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-287CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-287CTR-ND
Chip Resistor - Surface Mount 311-287CTR-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2870FKHFT 311-287CTR-ND
Product Name RES 287 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details