Yageo USA RES 280 OHM 1/8W 1% 0805 SMD 9C08052A2800FKHFT

Description
RES 280ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 280ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/8W 1% 0805 SMD - 9C08052A2800FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/8W 1% 0805 SMD
9C08052A2800FKHFT
RES 280 OHM 1/8W 1% 0805 SMD 9C08052A2800FKHFT
RES 280ohm 1/8W 1% 0805 SMD

RES 280ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-280CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-280CTR-ND
Chip Resistor - Surface Mount 311-280CTR-ND
280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C08052A2800FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A2800FKHFT
Chip Resistor - Surface Mount 9C08052A2800FKHFT
RES SMD 280 OHM 1% 1/8W 0805

RES SMD 280 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C08052A2800FKHFT 311-280CTR-ND 9C08052A2800FKHFT
Product Name RES 280 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details