Yageo USA RES 267 OHM 1/8W 1% 0805 SMD 9C08052A2670FKHFT

Description
RES 267ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 267ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W 1% 0805 SMD - 9C08052A2670FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 1% 0805 SMD
9C08052A2670FKHFT
RES 267 OHM 1/8W 1% 0805 SMD 9C08052A2670FKHFT
RES 267ohm 1/8W 1% 0805 SMD

RES 267ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-267CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-267CTR-ND
Chip Resistor - Surface Mount 311-267CTR-ND
267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2670FKHFT 311-267CTR-ND
Product Name RES 267 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details