Yageo USA RES 2.61M OHM 1/8W 1% 0805 SMD 9C08052A2614FKHFT

Description
RES 2.61Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.61Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/8W 1% 0805 SMD - 9C08052A2614FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/8W 1% 0805 SMD
9C08052A2614FKHFT
RES 2.61M OHM 1/8W 1% 0805 SMD 9C08052A2614FKHFT
RES 2.61Mohm 1/8W 1% 0805 SMD

RES 2.61Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.61MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.61MCTR-ND
Chip Resistor - Surface Mount 311-2.61MCTR-ND
2.61 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.61 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2614FKHFT 311-2.61MCTR-ND
Product Name RES 2.61M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details