Yageo USA Chip Resistor - Surface Mount 9C08052A25R5FKHFT

Description
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-25.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-25.5CTR-ND
Chip Resistor - Surface Mount 311-25.5CTR-ND
25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

25.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 25.5 OHM 1/8W 1% 0805 SMD - 9C08052A25R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/8W 1% 0805 SMD
9C08052A25R5FKHFT
RES 25.5 OHM 1/8W 1% 0805 SMD 9C08052A25R5FKHFT
RES 25.5ohm 1/8W 1% 0805 SMD

RES 25.5ohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-25.5CTR-ND 9C08052A25R5FKHFT
Product Name Chip Resistor - Surface Mount RES 25.5 OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers