Yageo USA RES 23.2 OHM 1/8W 1% 0805 SMD 9C08052A23R2FKHFT

Description
RES 23.2ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 23.2ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/8W 1% 0805 SMD - 9C08052A23R2FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/8W 1% 0805 SMD
9C08052A23R2FKHFT
RES 23.2 OHM 1/8W 1% 0805 SMD 9C08052A23R2FKHFT
RES 23.2ohm 1/8W 1% 0805 SMD

RES 23.2ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-23.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-23.2CTR-ND
Chip Resistor - Surface Mount 311-23.2CTR-ND
23.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

23.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A23R2FKHFT 311-23.2CTR-ND
Product Name RES 23.2 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers