Yageo USA RES 23.2K OHM 1/8W 1% 0805 SMD 9C08052A2322FKHFT

Description
RES 23.2Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 23.2Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/8W 1% 0805 SMD - 9C08052A2322FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/8W 1% 0805 SMD
9C08052A2322FKHFT
RES 23.2K OHM 1/8W 1% 0805 SMD 9C08052A2322FKHFT
RES 23.2Kohm 1/8W 1% 0805 SMD

RES 23.2Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-23.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-23.2KCTR-ND
Chip Resistor - Surface Mount 311-23.2KCTR-ND
23.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

23.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2322FKHFT 311-23.2KCTR-ND
Product Name RES 23.2K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details