Yageo USA RES 226 OHM 1/8W 1% 0805 SMD 9C08052A2260FKHFT

Description
RES 226ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 226ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/8W 1% 0805 SMD - 9C08052A2260FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/8W 1% 0805 SMD
9C08052A2260FKHFT
RES 226 OHM 1/8W 1% 0805 SMD 9C08052A2260FKHFT
RES 226ohm 1/8W 1% 0805 SMD

RES 226ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-226CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-226CTR-ND
Chip Resistor - Surface Mount 311-226CTR-ND
226 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

226 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2260FKHFT 311-226CTR-ND
Product Name RES 226 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details