Yageo USA RES 2.10M OHM 1/8W 1% 0805 SMD 9C08052A2104FKHFT

Description
RES 2.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10M OHM 1/8W 1% 0805 SMD - 9C08052A2104FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10M OHM 1/8W 1% 0805 SMD
9C08052A2104FKHFT
RES 2.10M OHM 1/8W 1% 0805 SMD 9C08052A2104FKHFT
RES 2.10Mohm 1/8W 1% 0805 SMD

RES 2.10Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.10MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10MCTR-ND
Chip Resistor - Surface Mount 311-2.10MCTR-ND
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2104FKHFT 311-2.10MCTR-ND
Product Name RES 2.10M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details