Yageo USA RES 1.18 OHM 1/8W 1% 0805 SMD 9C08052A1R18FGHFT

Description
RES 1.18ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.18ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1/8W 1% 0805 SMD - 9C08052A1R18FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1/8W 1% 0805 SMD
9C08052A1R18FGHFT
RES 1.18 OHM 1/8W 1% 0805 SMD 9C08052A1R18FGHFT
RES 1.18ohm 1/8W 1% 0805 SMD

RES 1.18ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.18CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.18CTR-ND
Chip Resistor - Surface Mount 311-1.18CTR-ND
1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1R18FGHFT 311-1.18CTR-ND
Product Name RES 1.18 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details