Yageo USA Chip Resistor - Surface Mount 9C08052A19R6FKHFT

Description
19.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-19.6CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-19.6CTR-ND
Chip Resistor - Surface Mount 311-19.6CTR-ND
19.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

19.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 19.6 OHM 1/8W 1% 0805 SMD - 9C08052A19R6FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/8W 1% 0805 SMD
9C08052A19R6FKHFT
RES 19.6 OHM 1/8W 1% 0805 SMD 9C08052A19R6FKHFT
RES 19.6ohm 1/8W 1% 0805 SMD

RES 19.6ohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-19.6CTR-ND 9C08052A19R6FKHFT
Product Name Chip Resistor - Surface Mount RES 19.6 OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details