Yageo USA Chip Resistor - Surface Mount 9C08052A1824FKHFT

Description
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1.82MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.82MCTR-ND
Chip Resistor - Surface Mount 311-1.82MCTR-ND
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 1.82M OHM 1/8W 1% 0805 SMD - 9C08052A1824FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/8W 1% 0805 SMD
9C08052A1824FKHFT
RES 1.82M OHM 1/8W 1% 0805 SMD 9C08052A1824FKHFT
RES 1.82Mohm 1/8W 1% 0805 SMD

RES 1.82Mohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-1.82MCTR-ND 9C08052A1824FKHFT
Product Name Chip Resistor - Surface Mount RES 1.82M OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details