Yageo USA RES 178K OHM 1/8W 1% 0805 SMD 9C08052A1783FKHFT

Description
RES 178Kohm 1/8W 1% 0805 SMD
Request a Quote
Description
RES 178Kohm 1/8W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/8W 1% 0805 SMD - 9C08052A1783FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/8W 1% 0805 SMD
9C08052A1783FKHFT
RES 178K OHM 1/8W 1% 0805 SMD 9C08052A1783FKHFT
RES 178Kohm 1/8W 1% 0805 SMD

RES 178Kohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9C08052A1783FKHFT
Product Name RES 178K OHM 1/8W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details