Yageo USA RES 174 OHM 1/8W 1% 0805 SMD 9C08052A1740FKHFT

Description
RES 174ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 174ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/8W 1% 0805 SMD - 9C08052A1740FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/8W 1% 0805 SMD
9C08052A1740FKHFT
RES 174 OHM 1/8W 1% 0805 SMD 9C08052A1740FKHFT
RES 174ohm 1/8W 1% 0805 SMD

RES 174ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-174CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-174CTR-ND
Chip Resistor - Surface Mount 311-174CTR-ND
174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

174 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1740FKHFT 311-174CTR-ND
Product Name RES 174 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details