Yageo USA RES 16.9 OHM 1/8W 1% 0805 SMD 9C08052A16R9FKHFT

Description
RES 16.9ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 16.9ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/8W 1% 0805 SMD - 9C08052A16R9FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/8W 1% 0805 SMD
9C08052A16R9FKHFT
RES 16.9 OHM 1/8W 1% 0805 SMD 9C08052A16R9FKHFT
RES 16.9ohm 1/8W 1% 0805 SMD

RES 16.9ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-16.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.9CTR-ND
Chip Resistor - Surface Mount 311-16.9CTR-ND
16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

16.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A16R9FKHFT 311-16.9CTR-ND
Product Name RES 16.9 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details