Yageo USA RES 1.58K OHM 1/8W 1% 0805 SMD 9C08052A1581FKHFT

Description
RES 1.58Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.58Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/8W 1% 0805 SMD - 9C08052A1581FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/8W 1% 0805 SMD
9C08052A1581FKHFT
RES 1.58K OHM 1/8W 1% 0805 SMD 9C08052A1581FKHFT
RES 1.58Kohm 1/8W 1% 0805 SMD

RES 1.58Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.58KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.58KCTR-ND
Chip Resistor - Surface Mount 311-1.58KCTR-ND
1.58 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.58 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1581FKHFT 311-1.58KCTR-ND
Product Name RES 1.58K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details