Yageo USA RES 150 OHM 1/8W 5% 0805 SMD 9C08052A1500JLHFT

Description
RES 150ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 150ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W 5% 0805 SMD - 9C08052A1500JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 5% 0805 SMD
9C08052A1500JLHFT
RES 150 OHM 1/8W 5% 0805 SMD 9C08052A1500JLHFT
RES 150ohm 1/8W 5% 0805 SMD

RES 150ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-150ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-150ATR-ND
Chip Resistor - Surface Mount 311-150ATR-ND
150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1500JLHFT 311-150ATR-ND
Product Name RES 150 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers