Yageo USA RES 143 OHM 1/8W 1% 0805 SMD 9C08052A1430FKHFT

Description
RES 143ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 143ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/8W 1% 0805 SMD - 9C08052A1430FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W 1% 0805 SMD
9C08052A1430FKHFT
RES 143 OHM 1/8W 1% 0805 SMD 9C08052A1430FKHFT
RES 143ohm 1/8W 1% 0805 SMD

RES 143ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-143CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-143CTR-ND
Chip Resistor - Surface Mount 311-143CTR-ND
143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

143 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1430FKHFT 311-143CTR-ND
Product Name RES 143 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details