Yageo USA RES 13.3 OHM 1/8W 1% 0805 SMD 9C08052A13R3FKHFT

Description
RES 13.3ohm 1/8W 1% 0805 SMD
Request a Quote
Description
RES 13.3ohm 1/8W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/8W 1% 0805 SMD - 9C08052A13R3FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/8W 1% 0805 SMD
9C08052A13R3FKHFT
RES 13.3 OHM 1/8W 1% 0805 SMD 9C08052A13R3FKHFT
RES 13.3ohm 1/8W 1% 0805 SMD

RES 13.3ohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9C08052A13R3FKHFT
Product Name RES 13.3 OHM 1/8W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers