Yageo USA RES 127 OHM 1/8W 1% 0805 SMD 9C08052A1270FKHFT

Description
RES 127ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 127ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/8W 1% 0805 SMD - 9C08052A1270FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W 1% 0805 SMD
9C08052A1270FKHFT
RES 127 OHM 1/8W 1% 0805 SMD 9C08052A1270FKHFT
RES 127ohm 1/8W 1% 0805 SMD

RES 127ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-127CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-127CTR-ND
Chip Resistor - Surface Mount 311-127CTR-ND
127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1270FKHFT 311-127CTR-ND
Product Name RES 127 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details