Yageo USA RES 1.20M OHM 1/8W 1% 0805 SMD 9C08052A1204FKHFT

Description
RES 1.20Mohm 1/8W 1% 0805 SMD
Request a Quote
Description
RES 1.20Mohm 1/8W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1/8W 1% 0805 SMD - 9C08052A1204FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/8W 1% 0805 SMD
9C08052A1204FKHFT
RES 1.20M OHM 1/8W 1% 0805 SMD 9C08052A1204FKHFT
RES 1.20Mohm 1/8W 1% 0805 SMD

RES 1.20Mohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9C08052A1204FKHFT
Product Name RES 1.20M OHM 1/8W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details