Yageo USA RES 120 OHM 1/8W 1% 0805 SMD 9C08052A1200FKHFT

Description
RES 120ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 120ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W 1% 0805 SMD - 9C08052A1200FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W 1% 0805 SMD
9C08052A1200FKHFT
RES 120 OHM 1/8W 1% 0805 SMD 9C08052A1200FKHFT
RES 120ohm 1/8W 1% 0805 SMD

RES 120ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-120CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-120CTR-ND
Chip Resistor - Surface Mount 311-120CTR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1200FKHFT 311-120CTR-ND
Product Name RES 120 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details