Yageo USA RES 113 OHM 1/8W 1% 0805 SMD 9C08052A1130FKHFT

Description
RES 113ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 113ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/8W 1% 0805 SMD - 9C08052A1130FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/8W 1% 0805 SMD
9C08052A1130FKHFT
RES 113 OHM 1/8W 1% 0805 SMD 9C08052A1130FKHFT
RES 113ohm 1/8W 1% 0805 SMD

RES 113ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-113CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-113CTR-ND
Chip Resistor - Surface Mount 311-113CTR-ND
113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1130FKHFT 311-113CTR-ND
Product Name RES 113 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details