Yageo USA RES 1.10K OHM 1/8W 1% 0805 SMD 9C08052A1101FKHFT

Description
RES 1.10Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.10Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/8W 1% 0805 SMD - 9C08052A1101FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/8W 1% 0805 SMD
9C08052A1101FKHFT
RES 1.10K OHM 1/8W 1% 0805 SMD 9C08052A1101FKHFT
RES 1.10Kohm 1/8W 1% 0805 SMD

RES 1.10Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.10KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.10KCTR-ND
Chip Resistor - Surface Mount 311-1.10KCTR-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1101FKHFT 311-1.10KCTR-ND
Product Name RES 1.10K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details