Yageo USA RES 107 OHM 1/8W 1% 0805 SMD 9C08052A1070FKHFT

Description
RES 107ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 107ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/8W 1% 0805 SMD - 9C08052A1070FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W 1% 0805 SMD
9C08052A1070FKHFT
RES 107 OHM 1/8W 1% 0805 SMD 9C08052A1070FKHFT
RES 107ohm 1/8W 1% 0805 SMD

RES 107ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-107CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107CTR-ND
Chip Resistor - Surface Mount 311-107CTR-ND
107 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

107 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1070FKHFT 311-107CTR-ND
Product Name RES 107 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details