Yageo USA RES 105 OHM 1/8W 1% 0805 SMD 9C08052A1050FKHFT

Description
RES 105ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 105ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/8W 1% 0805 SMD - 9C08052A1050FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/8W 1% 0805 SMD
9C08052A1050FKHFT
RES 105 OHM 1/8W 1% 0805 SMD 9C08052A1050FKHFT
RES 105ohm 1/8W 1% 0805 SMD

RES 105ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-105CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-105CTR-ND
Chip Resistor - Surface Mount 311-105CTR-ND
105 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

105 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1050FKHFT 311-105CTR-ND
Product Name RES 105 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers