Yageo USA RES 102 OHM 1/8W 1% 0805 SMD 9C08052A1020FKHFT

Description
RES 102ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 102ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/8W 1% 0805 SMD - 9C08052A1020FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W 1% 0805 SMD
9C08052A1020FKHFT
RES 102 OHM 1/8W 1% 0805 SMD 9C08052A1020FKHFT
RES 102ohm 1/8W 1% 0805 SMD

RES 102ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-102CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-102CTR-ND
Chip Resistor - Surface Mount 311-102CTR-ND
102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

102 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1020FKHFT 311-102CTR-ND
Product Name RES 102 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details