Yageo USA RES 910 OHM 1/10W 1% 0603 SMD 9C06031A9100FKHFT

Description
RES 910ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/10W 1% 0603 SMD - 9C06031A9100FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W 1% 0603 SMD
9C06031A9100FKHFT
RES 910 OHM 1/10W 1% 0603 SMD 9C06031A9100FKHFT
RES 910ohm 1/10W 1% 0603 SMD

RES 910ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-910HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-910HTR-ND
Chip Resistor - Surface Mount 311-910HTR-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A9100FKHFT 311-910HTR-ND
Product Name RES 910 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details