Yageo USA RES 71.5 OHM 1/10W 1% 0603 SMD 9C06031A71R5FKHFT

Description
RES 71.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 71.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/10W 1% 0603 SMD - 9C06031A71R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/10W 1% 0603 SMD
9C06031A71R5FKHFT
RES 71.5 OHM 1/10W 1% 0603 SMD 9C06031A71R5FKHFT
RES 71.5ohm 1/10W 1% 0603 SMD

RES 71.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-71.5HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-71.5HTR-ND
Chip Resistor - Surface Mount 311-71.5HTR-ND
71.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

71.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A71R5FKHFT 311-71.5HTR-ND
Product Name RES 71.5 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details