Yageo USA RES 681 OHM 1/10W 1% 0603 SMD 9C06031A6810FKHFT

Description
RES 681ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 681ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/10W 1% 0603 SMD - 9C06031A6810FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/10W 1% 0603 SMD
9C06031A6810FKHFT
RES 681 OHM 1/10W 1% 0603 SMD 9C06031A6810FKHFT
RES 681ohm 1/10W 1% 0603 SMD

RES 681ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-681HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-681HTR-ND
Chip Resistor - Surface Mount 311-681HTR-ND
681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

681 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A6810FKHFT 311-681HTR-ND
Product Name RES 681 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data