Yageo USA RES 62.0K OHM 1/10W 1% 0603 SMD 9C06031A6202FKHFT

Description
RES 62.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 62.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/10W 1% 0603 SMD - 9C06031A6202FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/10W 1% 0603 SMD
9C06031A6202FKHFT
RES 62.0K OHM 1/10W 1% 0603 SMD 9C06031A6202FKHFT
RES 62.0Kohm 1/10W 1% 0603 SMD

RES 62.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-62.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0KHTR-ND
Chip Resistor - Surface Mount 311-62.0KHTR-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A6202FKHFT 311-62.0KHTR-ND
Product Name RES 62.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details