Yageo USA RES 523 OHM 1/10W 1% 0603 SMD 9C06031A5230FKHFT

Description
RES 523ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 523ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/10W 1% 0603 SMD - 9C06031A5230FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/10W 1% 0603 SMD
9C06031A5230FKHFT
RES 523 OHM 1/10W 1% 0603 SMD 9C06031A5230FKHFT
RES 523ohm 1/10W 1% 0603 SMD

RES 523ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-523HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-523HTR-ND
Chip Resistor - Surface Mount 311-523HTR-ND
523 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

523 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A5230FKHFT 311-523HTR-ND
Product Name RES 523 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details