Yageo USA RES 51.0K OHM 1/10W 1% 0603 SMD 9C06031A5102FKHFT

Description
RES 51.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/10W 1% 0603 SMD - 9C06031A5102FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/10W 1% 0603 SMD
9C06031A5102FKHFT
RES 51.0K OHM 1/10W 1% 0603 SMD 9C06031A5102FKHFT
RES 51.0Kohm 1/10W 1% 0603 SMD

RES 51.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-51.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-51.0KHTR-ND
Chip Resistor - Surface Mount 311-51.0KHTR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A5102FKHFT 311-51.0KHTR-ND
Product Name RES 51.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 51000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details